Kamaya, Inc. NTC Thermistors JSNB154J406FBBXG

Description
THERM NTC KOHM 4060K 0603
Request a Quote Datasheet
Description
THERM NTC KOHM 4060K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB154J406FBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC KOHM 4060K 0603

THERM NTC KOHM 4060K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB154J406FBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC KOHM 4060K 0603

THERM NTC KOHM 4060K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB154J406FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC KOHM 4060K 0603

THERM NTC KOHM 4060K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB154J406FBBXGDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11031964-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details