Kamaya, Inc. NTC Thermistors JSNB104G410FBBXG

Description
THERM NTC 100KOHM 4100K 0603
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4100K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB104G410FBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4100K 0603

THERM NTC 100KOHM 4100K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104G410FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4100K 0603

THERM NTC 100KOHM 4100K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104G410FBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4100K 0603

THERM NTC 100KOHM 4100K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB104G410FBBXGCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2118002P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details