Kamaya, Inc. NTC Thermistors JSNB104F440FBBXH

Description
THERM NTC 100KOHM 4400K 0603
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4400K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB104F440FBBXHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4400K 0603

THERM NTC 100KOHM 4400K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F440FBBXHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4400K 0603

THERM NTC 100KOHM 4400K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F440FBBXHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4400K 0603

THERM NTC 100KOHM 4400K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB104F440FBBXHDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC Thermistors - 20033262-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 7062853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details