Kamaya, Inc. NTC Thermistors JSNB104F436FBBXG

Description
THERM NTC 100KOHM 4360K 0603
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4360K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB104F436FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4360K 0603

THERM NTC 100KOHM 4360K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB104F436FBBXGTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Discrete NTC - 11029043-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 1.00E6 ohms
View Details
Thermistor ICs - 7691937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details