Kamaya, Inc. NTC Thermistors JSNB104F425FABXC

Description
THERM NTC 100KOHM 4250K 0603
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4250K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB104F425FABXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4250K 0603

THERM NTC 100KOHM 4250K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F425FABXCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4250K 0603

THERM NTC 100KOHM 4250K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F425FABXCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4250K 0603

THERM NTC 100KOHM 4250K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB104F425FABXCTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details