Kamaya, Inc. NTC Thermistors JSNB104F420FABXH

Description
THERM NTC 100KOHM 4200K 0603
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4200K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB104F420FABXHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4200K 0603

THERM NTC 100KOHM 4200K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F420FABXHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4200K 0603

THERM NTC 100KOHM 4200K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F420FABXHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4200K 0603

THERM NTC 100KOHM 4200K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB104F420FABXHDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistor ICs - 1678579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details