Kamaya, Inc. NTC Thermistors JSNB104F405FBBXC

Description
THERM NTC 100KOHM 4050K 0603
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4050K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB104F405FBBXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4050K 0603

THERM NTC 100KOHM 4050K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F405FBBXCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4050K 0603

THERM NTC 100KOHM 4050K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F405FBBXCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4050K 0603

THERM NTC 100KOHM 4050K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB104F405FBBXCTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 2120386P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details