Kamaya, Inc. NTC Thermistors JSNB104F395FABXC

Description
THERM NTC 100KOHM 3950K 0603
Request a Quote Datasheet
Description
THERM NTC 100KOHM 3950K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB104F395FABXCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3950K 0603

THERM NTC 100KOHM 3950K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F395FABXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3950K 0603

THERM NTC 100KOHM 3950K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104F395FABXCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3950K 0603

THERM NTC 100KOHM 3950K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB104F395FABXCDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 4962772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.2480 inch (6.3 mm)
View Details
NTC Thermistors - 11030162-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details