Kamaya, Inc. NTC Thermistors JSNB103H344FBBXG

Description
THERM NTC 10KOHM 3435K 0603
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3435K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB103H344FBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0603

THERM NTC 10KOHM 3435K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103H344FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0603

THERM NTC 10KOHM 3435K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103H344FBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0603

THERM NTC 10KOHM 3435K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB103H344FBBXGDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC Thermistors - 11028990-00 - TE Connectivity
Specs
Temperature Range -80 to 150 C (-112 to 302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details