Kamaya, Inc. NTC Thermistors JSNB103H338FAEWC

Description
THERM NTC 10KOHM 3380K 0603
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3380K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB103H338FAEWCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0603

THERM NTC 10KOHM 3380K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103H338FAEWCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0603

THERM NTC 10KOHM 3380K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103H338FAEWCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0603

THERM NTC 10KOHM 3380K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB103H338FAEWCTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1460341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7.5 sec, in air
Length 0.0984 inch (2.5 mm)
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details