Kamaya, Inc. NTC Thermistors JSNB103H338FABXC

Description
THERM NTC 10KOHM 3380K 0603
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3380K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB103H338FABXCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0603

THERM NTC 10KOHM 3380K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103H338FABXCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0603

THERM NTC 10KOHM 3380K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103H338FABXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0603

THERM NTC 10KOHM 3380K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB103H338FABXCCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062796P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details