Kamaya, Inc. NTC Thermistors JSNB103F399FBBXH

Description
THERM NTC 10KOHM 3990K 0603
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3990K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB103F399FBBXHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3990K 0603

THERM NTC 10KOHM 3990K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103F399FBBXHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3990K 0603

THERM NTC 10KOHM 3990K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103F399FBBXHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3990K 0603

THERM NTC 10KOHM 3990K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB103F399FBBXHTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 223-20026074-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details