Kamaya, Inc. NTC Thermistors JSNB103F395FAEWC

Description
THERM NTC 10KOHM 3950K 0603
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3950K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB103F395FAEWCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3950K 0603

THERM NTC 10KOHM 3950K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB103F395FAEWCTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 223-701111-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 100000 ohms
View Details
Thermistor ICs - 7062850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details