Kamaya, Inc. NTC Thermistors JSNB103F395FABXC

Description
THERM NTC 10KOHM 3950K 0603
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3950K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB103F395FABXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3950K 0603

THERM NTC 10KOHM 3950K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB103F395FABXCTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 2118002P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
View Details