Kamaya, Inc. NTC Thermistors JSNB103F338FAEWH

Description
THERM NTC 10KOHM 3380K 0603
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3380K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB103F338FAEWHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0603

THERM NTC 10KOHM 3380K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103F338FAEWHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0603

THERM NTC 10KOHM 3380K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB103F338FAEWHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0603

THERM NTC 10KOHM 3380K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB103F338FAEWHTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details