Kamaya, Inc. NTC Thermistors JSNA473F405FBBXG

Description
THERM NTC 47KOHM 4050K 0402
Request a Quote Datasheet
Description
THERM NTC 47KOHM 4050K 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNA473F405FBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 4050K 0402

THERM NTC 47KOHM 4050K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA473F405FBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 4050K 0402

THERM NTC 47KOHM 4050K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA473F405FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 4050K 0402

THERM NTC 47KOHM 4050K 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNA473F405FBBXGDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624363-1 - TE Connectivity
Specs
Resistance (@25°C) 47000 ohms
View Details