Kamaya, Inc. NTC Thermistors JSNA473F405FABXC

Description
THERM NTC 47KOHM 4050K 0402
Request a Quote Datasheet
Description
THERM NTC 47KOHM 4050K 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNA473F405FABXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 4050K 0402

THERM NTC 47KOHM 4050K 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNA473F405FABXCTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details