Kamaya, Inc. NTC Thermistors JSNA104F430FBEWH

Description
THERM NTC 100KOHM 4300K 0402
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4300K 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNA104F430FBEWHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4300K 0402

THERM NTC 100KOHM 4300K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA104F430FBEWHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4300K 0402

THERM NTC 100KOHM 4300K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA104F430FBEWHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4300K 0402

THERM NTC 100KOHM 4300K 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNA104F430FBEWHCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC Thermistors - GA10K3A1IB - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Thermistor ICs - 8807288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0354 inch (0.9000 mm)
View Details