Kamaya, Inc. NTC Thermistors JSNA104F425FAEWC

Description
THERM NTC 100KOHM 4250K 0402
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4250K 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNA104F425FAEWCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4250K 0402

THERM NTC 100KOHM 4250K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA104F425FAEWCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4250K 0402

THERM NTC 100KOHM 4250K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA104F425FAEWCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4250K 0402

THERM NTC 100KOHM 4250K 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNA104F425FAEWCCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1857799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details