Kamaya, Inc. NTC Thermistors JSNA104F425FABXH

Description
THERM NTC 100KOHM 4250K 0402
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4250K 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNA104F425FABXHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4250K 0402

THERM NTC 100KOHM 4250K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA104F425FABXHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4250K 0402

THERM NTC 100KOHM 4250K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA104F425FABXHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4250K 0402

THERM NTC 100KOHM 4250K 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNA104F425FABXHCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
Thermistor ICs - 1731177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details