Kamaya, Inc. NTC Thermistors JSNA103F344FBEWH

Description
THERM NTC 10KOHM 3435K 0402
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3435K 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNA103F344FBEWHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0402

THERM NTC 10KOHM 3435K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA103F344FBEWHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0402

THERM NTC 10KOHM 3435K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA103F344FBEWHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0402

THERM NTC 10KOHM 3435K 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNA103F344FBEWHDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details