Kamaya, Inc. NTC Thermistors JSNA103F338FAEWC

Description
THERM NTC 10KOHM 3380K 0402
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3380K 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNA103F338FAEWCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0402

THERM NTC 10KOHM 3380K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA103F338FAEWCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0402

THERM NTC 10KOHM 3380K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA103F338FAEWCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0402

THERM NTC 10KOHM 3380K 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNA103F338FAEWCDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details