Kamaya, Inc. Chip Resistor - Surface Mount FRC32C2B300JTP

Description
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety
Request a Quote Datasheet
Description
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2315-FRC32C2B300JTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC32C2B300JTPTR-ND
Chip Resistor - Surface Mount 2315-FRC32C2B300JTPTR-ND
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

30 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC32C2B300JTPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC32C2B300JTPCT-ND
Chip Resistor - Surface Mount 2315-FRC32C2B300JTPCT-ND
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

30 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC32C2B300JTPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC32C2B300JTPDKR-ND
Chip Resistor - Surface Mount 2315-FRC32C2B300JTPDKR-ND
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

30 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2315-FRC32C2B300JTPTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 1206; 1206
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD565GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details