Kamaya, Inc. Chip Resistor - Surface Mount FRC32C2B2R2JTP

Description
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2315-FRC32C2B2R2JTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC32C2B2R2JTPTR-ND
Chip Resistor - Surface Mount 2315-FRC32C2B2R2JTPTR-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC32C2B2R2JTPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC32C2B2R2JTPDKR-ND
Chip Resistor - Surface Mount 2315-FRC32C2B2R2JTPDKR-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC32C2B2R2JTPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC32C2B2R2JTPCT-ND
Chip Resistor - Surface Mount 2315-FRC32C2B2R2JTPCT-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2315-FRC32C2B2R2JTPTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 1206; 1206
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details