Kamaya, Inc. Chip Resistor - Surface Mount FRC20C2A1R0JTP

Description
1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety
Request a Quote Datasheet
Description
1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2315-FRC20C2A1R0JTPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC20C2A1R0JTPDKR-ND
Chip Resistor - Surface Mount 2315-FRC20C2A1R0JTPDKR-ND
1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC20C2A1R0JTPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC20C2A1R0JTPCT-ND
Chip Resistor - Surface Mount 2315-FRC20C2A1R0JTPCT-ND
1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC20C2A1R0JTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC20C2A1R0JTPTR-ND
Chip Resistor - Surface Mount 2315-FRC20C2A1R0JTPTR-ND
1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2315-FRC20C2A1R0JTPDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0805; 0805
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers