Kamaya, Inc. Connectors,Interconnects FMC16501WBTP

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Voltage Rating - DC: 2000V (2kV) Breaking Capacity @ Rated Voltage: 200A AC, 10kA DC Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) DC Cold Resistance: 0.00355 Ohms
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Voltage Rating - DC: 2000V (2kV) Breaking Capacity @ Rated Voltage: 200A AC, 10kA DC Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) DC Cold Resistance: 0.00355 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Voltage Rating - DC: 2000V (2kV) Breaking Capacity @ Rated Voltage: 200A AC, 10kA DC Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) DC Cold Resistance: 0.00355 Ohms

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Mounting Type: Fixed
Voltage Rating - DC: 2000V (2kV)
Breaking Capacity @ Rated Voltage: 200A AC, 10kA DC
Approval Agency: CE, CSA, PSE, UL
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
DC Cold Resistance: 0.00355 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details