Kamaya, Inc. Fuses FMC16202WBTP

Description
2A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 2315-FMC16202WBTPCT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 2315-FMC16202WBTPDKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 2315-FMC16202WBTPTR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1059411-FMC16202WBTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1059411-FMC16202WBTP
Circuit Protection - Fuses 1059411-FMC16202WBTP
Win Source Part Number: 1059411-FMC16202WBTP Category: Circuit Protection>Fuses Package: Tape & Reel Voltage Rating - DC: 32 V Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.045 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FMC16202WBTPDKR ,2315-FMC16202WBTPTR ,2315-FMC16202WBTPCT Approval Agency: CSA, UL

Win Source Part Number: 1059411-FMC16202WBTP
Category: Circuit Protection>Fuses
Package: Tape & Reel
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 35A
DC Cold Resistance: 0.045 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FMC16202WBTPDKR,2315-FMC16202WBTPTR,2315-FMC16202WBTPCT
Approval Agency: CSA, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuses Fuses
Product Number 2315-FMC16202WBTPCT-ND 1059411-FMC16202WBTP
Product Name Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VRH EV -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details