Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
KAMAYA, INC.
FCCR16132ABTP -- CIRCUIT PROTECTION - FUSES
Kamaya, Inc.
Circuit Protection - Fuses
FCCR16132ABTP
Description
FUSE CHIP 1.25A 50VDC 0603
Description
FUSE CHIP 1.25A 50VDC 0603
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
FCCR16132ABTP
Circuit Protection - Fuses
FCCR16132ABTP
FUSE CHIP 1.25A 50VDC 0603
FUSE CHIP 1.25A 50VDC 0603
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Fuses
Product Number
FCCR16132ABTP
Product Name
Circuit Protection - Fuses
Operating Temperature
-55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Fuses
0034.3109
Specs
Fuse Type
Miniature
Approvals / Standards
VDE
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
Altech Corp.
Fuses
002313102
Specs
Rated Voltage
500 volts
Rated Current
50 amps
View Details
WAGO
Fuse
281-512/281-501
View Details
Sensata Technologies
10A Circuit Protection Fuse
219-2-1-62F-8-5-10-H
Specs
Mounting
DIN Rail
Approvals / Standards
RoHS
Rated Current
10 amps
View Details