Kamaya, Inc. SMD 1.6A 64V Circuit Protection Fuse FCC32162ADTP

Description
Fuse Chip Fast Acting 1.6A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32162ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32162ADTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 1.6A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32162ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32162ADTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.6A 64V Circuit Protection Fuse
139-FCC32162ADTP
SMD 1.6A 64V Circuit Protection Fuse 139-FCC32162ADTP
Fuse Chip Fast Acting 1.6A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32162ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32162ADTP can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.6A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32162ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32162ADTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1058672-FCC32162ADTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1058672-FCC32162ADTP
Circuit Protection - Fuses 1058672-FCC32162ADTP
Win Source Part Number: 1058672-FCC32162ADTP Category: Circuit Protection>Fuses Series: FCC Package: Tape & Reel (TR) Voltage Rating - DC: 64 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A DC Cold Resistance: 0.075 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCC32162ADTPTR Approval Agency: CSA, cUL, UL

Win Source Part Number: 1058672-FCC32162ADTP
Category: Circuit Protection>Fuses
Series: FCC
Package: Tape & Reel (TR)
Voltage Rating - DC: 64 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
DC Cold Resistance: 0.075 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FCC32162ADTPTR
Approval Agency: CSA, cUL, UL

Buy Now Datasheet
Circuit Protection - Fuses FCC32162ADTP
FUSE CHIP 1.6A 64VDC 1206

FUSE CHIP 1.6A 64VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-FCC32162ADTP 1058672-FCC32162ADTP FCC32162ADTP
Product Name SMD 1.6A 64V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers