Kamaya, Inc. SMD 1A 64V Circuit Protection Fuse FCC32102ADTP

Description
Fuse Chip Fast Acting 1A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32102ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32102ADTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 1A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32102ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32102ADTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 64V Circuit Protection Fuse
139-FCC32102ADTP
SMD 1A 64V Circuit Protection Fuse 139-FCC32102ADTP
Fuse Chip Fast Acting 1A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32102ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32102ADTP can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32102ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32102ADTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1334878-FCC32102ADTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334878-FCC32102ADTP
Circuit Protection - Fuses 1334878-FCC32102ADTP
Manufacturer: Kamaya Inc. Win Source Part Number: 1334878-FCC32102ADTP Category: Circuit Protection>Fuses Packaging: Reel - TR Voltage Rating - DC: 64 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Size / Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm) DC Cold Resistance: 0.11 Ohms Standard Package: 5,000 Mounting: Surface Mount Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 Current Rating (Amps): 1 A HTSUS: 8536.10.0040 Other Part Number: 2315-FCC32102ADTPTR Approval Agency: CSA, cUL, UL Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Kamaya Inc.
Win Source Part Number: 1334878-FCC32102ADTP
Category: Circuit Protection>Fuses
Packaging: Reel - TR
Voltage Rating - DC: 64 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Size / Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
DC Cold Resistance: 0.11 Ohms
Standard Package: 5,000
Mounting: Surface Mount
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
Current Rating (Amps): 1 A
HTSUS: 8536.10.0040
Other Part Number: 2315-FCC32102ADTPTR
Approval Agency: CSA, cUL, UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Circuit Protection - Fuses FCC32102ADTP
FUSE CHIP 1.0A 64VDC 1206

FUSE CHIP 1.0A 64VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-FCC32102ADTP 1334878-FCC32102ADTP FCC32102ADTP
Product Name SMD 1A 64V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ANF/ANM -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details