Kamaya, Inc. Fuses FCC20202AATP

Description
2A AC 50V DC Fuse Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet
Description
2A AC 50V DC Fuse Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 2315-FCC20202AATPTR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 50V DC Fuse Surface Mount 0805 (2012 Metric)

2A AC 50V DC Fuse Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - 2315-FCC20202AATPCT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 50V DC Fuse Surface Mount 0805 (2012 Metric)

2A AC 50V DC Fuse Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - 2315-FCC20202AATPDKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 50V DC Fuse Surface Mount 0805 (2012 Metric)

2A AC 50V DC Fuse Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 987629-FCC20202AATP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
987629-FCC20202AATP
Circuit Protection - Fuses 987629-FCC20202AATP
Win Source Part Number: 987629-FCC20202AATP Category: Circuit Protection>Fuses Package: Tape & Reel Voltage Rating - DC: 50 V Breaking Capacity @ Rated Voltage: 50A DC Cold Resistance: 0.065 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W x 0.024" H (2.00mm x 1.25mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCC20202AATPTR, 2315-FCC20202AATPCT, 2315-FCC20202AATPDKR Approval Agency: CSA, UL

Win Source Part Number: 987629-FCC20202AATP
Category: Circuit Protection>Fuses
Package: Tape & Reel
Voltage Rating - DC: 50 V
Breaking Capacity @ Rated Voltage: 50A
DC Cold Resistance: 0.065 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W x 0.024" H (2.00mm x 1.25mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FCC20202AATPTR,2315-FCC20202AATPCT,2315-FCC20202AATPDKR
Approval Agency: CSA, UL

Buy Now Datasheet
Circuit Protection - Fuses FCC20202AATP
FUSE CHIP 2A 50VDC 0805

FUSE CHIP 2A 50VDC 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 2315-FCC20202AATPTR-ND 987629-FCC20202AATP FCC20202AATP
Product Name Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details