Kamaya, Inc. Circuit Protection Fuse FCC16751ABTP

Description
CHIP FUSE RECTANGULAR TYPE Product overview: FCC16751ABTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16751ABTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CHIP FUSE RECTANGULAR TYPE Product overview: FCC16751ABTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16751ABTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuse - 139-FCC16751ABTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Circuit Protection Fuse
139-FCC16751ABTP
Circuit Protection Fuse 139-FCC16751ABTP
CHIP FUSE RECTANGULAR TYPE Product overview: FCC16751ABTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16751ABTP can be used for catalog matching and distributor lookup.

CHIP FUSE RECTANGULAR TYPE Product overview: FCC16751ABTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16751ABTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - FCC16751ABTP - 871545-FCC16751ABTP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - FCC16751ABTP
871545-FCC16751ABTP
Fuses - FCC16751ABTP 871545-FCC16751ABTP
Manufacturer: Kamaya Inc. Win Source Part Number: 871545-FCC16751ABTP Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse - Surface Mount 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.10.0040

Manufacturer: Kamaya Inc.
Win Source Part Number: 871545-FCC16751ABTP
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse - Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.10.0040

Buy Now
Circuit Protection - Fuses FCC16751ABTP
FUSE CHIP 0.75A 36VDC 0603

FUSE CHIP 0.75A 36VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-FCC16751ABTP 871545-FCC16751ABTP FCC16751ABTP
Product Name Circuit Protection Fuse Fuses - FCC16751ABTP Circuit Protection - Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VRK5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 600 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details