500mA AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
500mA AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
500mA AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
FUSE CHIP 0.5A 36VDC 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 2315-FCC16501ADTPCT-ND | FCC16501ADTP |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |