Kamaya, Inc. Circuit Protection Fuse FCC16251ADTP

Description
CHIP FUSE RECTANGULAR TYPE Product overview: FCC16251ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16251ADTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CHIP FUSE RECTANGULAR TYPE Product overview: FCC16251ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16251ADTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuse - 139-FCC16251ADTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Circuit Protection Fuse
139-FCC16251ADTP
Circuit Protection Fuse 139-FCC16251ADTP
CHIP FUSE RECTANGULAR TYPE Product overview: FCC16251ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16251ADTP can be used for catalog matching and distributor lookup.

CHIP FUSE RECTANGULAR TYPE Product overview: FCC16251ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16251ADTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - FCC16251ADTP - 871543-FCC16251ADTP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - FCC16251ADTP
871543-FCC16251ADTP
Fuses - FCC16251ADTP 871543-FCC16251ADTP
Manufacturer: Kamaya Inc. Win Source Part Number: 871543-FCC16251ADTP Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse - Surface Mount 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.10.0040

Manufacturer: Kamaya Inc.
Win Source Part Number: 871543-FCC16251ADTP
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse - Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.10.0040

Buy Now
Circuit Protection - Fuses FCC16251ADTP
FUSE CHIP 0.25A 36VDC 0603

FUSE CHIP 0.25A 36VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-FCC16251ADTP 871543-FCC16251ADTP FCC16251ADTP
Product Name Circuit Protection Fuse Fuses - FCC16251ADTP Circuit Protection - Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3627 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 525 amps
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details