Win Source Part Number: 1058658-FCC16202ADTP
Category: Circuit Protection>Fuses
Package: Tape & Reel
Voltage Rating - DC: 36 V
Breaking Capacity @ Rated Voltage: 35A
DC Cold Resistance: 0.07 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
Alternative Parts (Cross-Reference): FCC16202ADTPFCC16-20
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FCC16202ADTPTR,
Approval Agency: CSA, UL
2A AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
2A AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
2A AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
Fuse Chip Fast Acting 2A 36V SMD Solder Pad 0603 T/R UL/cUL Product overview: FCC16202ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 36V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16202ADTP can be used for catalog matching and distributor lookup.
FUSE CHIP 2A 36VDC 0603
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1058658-FCC16202ADTP | 2315-FCC16202ADTPTR-ND | 139-FCC16202ADTP | FCC16202ADTP |
| Product Name | Circuit Protection - Fuses | Fuses | SMD 2A 36V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 36 volts | 36 volts | ||
| Rated Current | 2 amps | 2 amps |