Kamaya, Inc. SMD 1.6A 36V Circuit Protection Fuse FCC16162ABTP

Description
Fuse Chip Fast Acting 1.6A 36V SMD Solder Pad 0603 T/R UL/cUL Product overview: FCC16162ABTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 36V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16162ABTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 1.6A 36V SMD Solder Pad 0603 T/R UL/cUL Product overview: FCC16162ABTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 36V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16162ABTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.6A 36V Circuit Protection Fuse - 139-FCC16162ABTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.6A 36V Circuit Protection Fuse
139-FCC16162ABTP
SMD 1.6A 36V Circuit Protection Fuse 139-FCC16162ABTP
Fuse Chip Fast Acting 1.6A 36V SMD Solder Pad 0603 T/R UL/cUL Product overview: FCC16162ABTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 36V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16162ABTP can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.6A 36V SMD Solder Pad 0603 T/R UL/cUL Product overview: FCC16162ABTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 36V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16162ABTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361293-FCC16162ABTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361293-FCC16162ABTP
Circuit Protection - Fuses 1361293-FCC16162ABTP
Win Source Part Number: 1361293-FCC16162ABTP Category: Circuit Protection - Fuses Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Kamaya Inc. Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1.6 A Voltage Rating - DC: 36 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Approval Agency: CSA, UL DC Cold Resistance: 0.085 Ohms

Win Source Part Number: 1361293-FCC16162ABTP
Category: Circuit Protection - Fuses
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Kamaya Inc.
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1.6 A
Voltage Rating - DC: 36 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Approval Agency: CSA, UL
DC Cold Resistance: 0.085 Ohms

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - FCC16162ABTP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
FCC16162ABTP
TVS/Fuse/Board Level Protection >> Fuses FCC16162ABTP
35A 1.6A 36V 0603 Fuses ROHS

35A 1.6A 36V 0603 Fuses ROHS

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
FCC16162ABTP
Circuit Protection - Fuses FCC16162ABTP
FUSE CHIP 1.6A 36VDC 0603

FUSE CHIP 1.6A 36VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-FCC16162ABTP 1361293-FCC16162ABTP FCC16162ABTP FCC16162ABTP
Product Name SMD 1.6A 36V Circuit Protection Fuse Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses
Mounting Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 36 volts 36 volts 36 volts
Unlock Full Specs
to access all available technical data