Kalas Manufacturing, Inc. Kalas 640063.E33001 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Black 640063.E33001

Description
Kalas 640063.E33001 EPDM Welding Cable Category: Welding Cable Manufacturer: Kalas Highly flexible copper conductor, insulated with an EPDM jacket and paper separator Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame -58°F (-50°C) 221°F (105°C) Approximate Weight: 57 lbs. per 100' Typical stranding: 1539/.010 Nominal O.D.: .625" (15.875 mm) Rated to 600VDC National Electrical Code article 630 electric welders SAE-J1127 Stranding Copper meets SAE Standards
Request a Quote Datasheet
Description
Kalas 640063.E33001 EPDM Welding Cable Category: Welding Cable Manufacturer: Kalas Highly flexible copper conductor, insulated with an EPDM jacket and paper separator Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame -58°F (-50°C) 221°F (105°C) Approximate Weight: 57 lbs. per 100' Typical stranding: 1539/.010 Nominal O.D.: .625" (15.875 mm) Rated to 600VDC National Electrical Code article 630 electric welders SAE-J1127 Stranding Copper meets SAE Standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kalas 640063.E33001 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Black - WCE000-0-100 - Waytek, Inc.
Chanhassen, MN, United States
Kalas 640063.E33001 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Black
WCE000-0-100
Kalas 640063.E33001 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Black WCE000-0-100
Kalas 640063.E33001 EPDM Welding Cable Category: Welding Cable Manufacturer: Kalas Highly flexible copper conductor, insulated with an EPDM jacket and paper separator Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame -58°F (-50°C) 221°F (105°C) Approximate Weight: 57 lbs. per 100' Typical stranding: 1539/.010 Nominal O.D.: .625" (15.875 mm) Rated to 600VDC National Electrical Code article 630 electric welders SAE-J1127 Stranding Copper meets SAE Standards
  • Kalas 640063.E33001 EPDM Welding Cable
  • Category: Welding Cable
  • Manufacturer: Kalas
  • Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
  • Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame
  • -58°F (-50°C) 221°F (105°C)
  • Approximate Weight: 57 lbs. per 100'
  • Typical stranding: 1539/.010
  • Nominal O.D.: .625" (15.875 mm)
  • Rated to 600VDC
  • National Electrical Code article 630 electric welders
  • SAE-J1127 Stranding
  • Copper meets SAE Standards
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WCE000-0-100
Product Name Kalas 640063.E33001 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Black
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flexible Power Cable - AS 105-03 - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Amperage 10 amps
Rated Temperature 150 C (302 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details