KALAS MANUFACTURING, INC.
640062.E3.001 -- KALAS 640062.E3.001 EPDM WELDING CABLE, 4/0 GA., 2014/.010 STRANDING, 100' BOX, BLACK
Kalas Manufacturing, Inc.
Kalas 640062.E3.001 EPDM Welding Cable, 4/0 Ga., 2014/.010 Stranding, 100' Box, Black
640062.E3.001
Description
Kalas 640062.E3.001 EPDM Welding Cable
Category: Welding Cable
Manufacturer: Kalas
Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame
-58°F (-50°C) to 221°F (105°C)
Approximate Weight: 74 lbs. per 100'
Typical stranding: 2014/.010
Nominal O.D.: .720" (18.288 mm)
Stranded bare copper
Rated to 600VDC
National Electrical Code article 630 electric welders
SAE-J1127 Stranding
Copper meets SAE Standards 100' Coil in box
Request a Quote
Email Supplier
Datasheet
Description
Kalas 640062.E3.001 EPDM Welding Cable
Category: Welding Cable
Manufacturer: Kalas
Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame
-58°F (-50°C) to 221°F (105°C)
Approximate Weight: 74 lbs. per 100'
Typical stranding: 2014/.010
Nominal O.D.: .720" (18.288 mm)
Stranded bare copper
Rated to 600VDC
National Electrical Code article 630 electric welders
SAE-J1127 Stranding
Copper meets SAE Standards 100' Coil in box
Request a Quote
Email Supplier
Datasheet
Suppliers
Kalas 640062.E3.001 EPDM Welding Cable, 4/0 Ga., 2014/.010 Stranding, 100' Box, Black
WCE0000-0-100
Kalas 640062.E3.001 EPDM Welding Cable
Category: Welding Cable
Manufacturer: Kalas
Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame
-58°F (-50°C) to 221°F (105°C)
Approximate Weight: 74 lbs. per 100'
Typical stranding: 2014/.010
Nominal O.D.: .720" (18.288 mm)
Stranded bare copper
Rated to 600VDC
National Electrical Code article 630 electric welders
SAE-J1127 Stranding
Copper meets SAE Standards 100' Coil in box
- Kalas 640062.E3.001 EPDM Welding Cable
- Category: Welding Cable
- Manufacturer: Kalas
- Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
- Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame
- -58°F (-50°C) to 221°F (105°C)
- Approximate Weight: 74 lbs. per 100'
- Typical stranding: 2014/.010
- Nominal O.D.: .720" (18.288 mm)
- Stranded bare copper
- Rated to 600VDC
- National Electrical Code article 630 electric welders
- SAE-J1127 Stranding
- Copper meets SAE Standards 100' Coil in box
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
WCE0000-0-100 |
|
Product Name
|
Kalas 640062.E3.001 EPDM Welding Cable, 4/0 Ga., 2014/.010 Stranding, 100' Box, Black |
|
Standards / Approvals
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details
Rated Voltage
0.3000 kilovolts
Rated Amperage
240 amps
Rated Temperature
80 C (176 F)
View Details
SAB BRÖCKSKES GmbH & Co. KG
Product Type
Instrumentation and Control; Multiconductor Cable
Rated Voltage
0.6000 to 1 kilovolts
Rated Temperature
-40 to 90 C (-40 to 194 F)
View Details