KALAS MANUFACTURING, INC.
6400063.E3.003 -- KALAS 6400063.E3.003 EPDM WELDING CABLE, 3/0 GA., 1539/.010 STRANDING, 100' BOX, RED
Kalas Manufacturing, Inc.
Kalas 6400063.E3.003 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Red
6400063.E3.003
Description
Kalas 6400063.E3.003 EPDM Welding Cable
Category: Welding Cable
Manufacturer: Kalas
Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame
-58°F (-50°C) to 221°F (105°C)
Approximate Weight: 57 lbs. per 100'
Typical stranding: 1539/.010
Nominal O.D.: .625" (15.875 mm)
Rated to 600VDC
National Electrical Code article 630 electric welders
SAE-J1127 Stranding
Copper meets SAE Standards
Request a Quote
Email Supplier
Datasheet
Description
Kalas 6400063.E3.003 EPDM Welding Cable
Category: Welding Cable
Manufacturer: Kalas
Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame
-58°F (-50°C) to 221°F (105°C)
Approximate Weight: 57 lbs. per 100'
Typical stranding: 1539/.010
Nominal O.D.: .625" (15.875 mm)
Rated to 600VDC
National Electrical Code article 630 electric welders
SAE-J1127 Stranding
Copper meets SAE Standards
Request a Quote
Email Supplier
Datasheet
Suppliers
Kalas 6400063.E3.003 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Red
WCE000-2-100
Kalas 6400063.E3.003 EPDM Welding Cable
Category: Welding Cable
Manufacturer: Kalas
Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame
-58°F (-50°C) to 221°F (105°C)
Approximate Weight: 57 lbs. per 100'
Typical stranding: 1539/.010
Nominal O.D.: .625" (15.875 mm)
Rated to 600VDC
National Electrical Code article 630 electric welders
SAE-J1127 Stranding
Copper meets SAE Standards
- Kalas 6400063.E3.003 EPDM Welding Cable
- Category: Welding Cable
- Manufacturer: Kalas
- Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
- Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame
- -58°F (-50°C) to 221°F (105°C)
- Approximate Weight: 57 lbs. per 100'
- Typical stranding: 1539/.010
- Nominal O.D.: .625" (15.875 mm)
- Rated to 600VDC
- National Electrical Code article 630 electric welders
- SAE-J1127 Stranding
- Copper meets SAE Standards
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
WCE000-2-100 |
|
Product Name
|
Kalas 6400063.E3.003 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Red |
|
Standards / Approvals
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Length
6.56 ft (20 dm)
Rated Voltage
5.4 kilovolts
Rated Temperature
-50 to 120 C (-58 to 248 F)
View Details
New England Wire Technologies Corporation
Rated Voltage
5 kilovolts
Rated Temperature
-40 C (-40 F)
Cable Conductor
Copper
View Details
Product Type
Power Cable; M12 Socket - M12 plug
Standards / Approvals
RoHS
Cable Length
16.4 ft (50 dm)
View Details