KALAS MANUFACTURING, INC.
04T1100X0000 -- KALAS 04T1100X0000 EPDM WELDING CABLE, 4 GA., 364/.010 STRANDING, 100' BOX, BLACK
Kalas Manufacturing, Inc.
Kalas 04T1100X0000 EPDM Welding Cable, 4 Ga., 364/.010 Stranding, 100' Box, Black
04T1100X0000
Description
Kalas 04T1100X0000 EPDM Welding Cable
Category: Welding Cable
Manufacturer: Kalas
Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame
-58°F (-50°C) to 221°F (105°C)
Approximate Weight: 15 lbs. per 100'
Typical stranding: 364/.010
Nominal O.D.: .348" (8.839 mm)
Rated to 600VDC
National Electrical Code article 630 electric welders
SAE-J1127 Stranding
Copper meets SAE Standards
Request a Quote
Email Supplier
Datasheet
Description
Kalas 04T1100X0000 EPDM Welding Cable
Category: Welding Cable
Manufacturer: Kalas
Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame
-58°F (-50°C) to 221°F (105°C)
Approximate Weight: 15 lbs. per 100'
Typical stranding: 364/.010
Nominal O.D.: .348" (8.839 mm)
Rated to 600VDC
National Electrical Code article 630 electric welders
SAE-J1127 Stranding
Copper meets SAE Standards
Request a Quote
Email Supplier
Datasheet
Suppliers
Kalas 04T1100X0000 EPDM Welding Cable, 4 Ga., 364/.010 Stranding, 100' Box, Black
WCE4-0-100
Kalas 04T1100X0000 EPDM Welding Cable
Category: Welding Cable
Manufacturer: Kalas
Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame
-58°F (-50°C) to 221°F (105°C)
Approximate Weight: 15 lbs. per 100'
Typical stranding: 364/.010
Nominal O.D.: .348" (8.839 mm)
Rated to 600VDC
National Electrical Code article 630 electric welders
SAE-J1127 Stranding
Copper meets SAE Standards
- Kalas 04T1100X0000 EPDM Welding Cable
- Category: Welding Cable
- Manufacturer: Kalas
- Highly flexible copper conductor, insulated with an EPDM jacket and paper separator
- Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame
- -58°F (-50°C) to 221°F (105°C)
- Approximate Weight: 15 lbs. per 100'
- Typical stranding: 364/.010
- Nominal O.D.: .348" (8.839 mm)
- Rated to 600VDC
- National Electrical Code article 630 electric welders
- SAE-J1127 Stranding
- Copper meets SAE Standards
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
WCE4-0-100 |
|
Product Name
|
Kalas 04T1100X0000 EPDM Welding Cable, 4 Ga., 364/.010 Stranding, 100' Box, Black |
|
Standards / Approvals
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Length
6.56 ft (20 dm)
Rated Voltage
5.4 kilovolts
Rated Temperature
-50 to 120 C (-58 to 248 F)
View Details
New England Wire Technologies Corporation
Rated Voltage
5 kilovolts
Rated Temperature
-40 C (-40 F)
Cable Conductor
Copper
View Details
Product Type
Power Cable; M12 plug - Free end
Standards / Approvals
RoHS
Cable Length
6.56 ft (20 dm)
View Details
2 suppliers