802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | EYSPBNZUA |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 63-SMD Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Operating Frequency | 2402 to 2480 MHz |