The EYSLSNZWW is a Bluetooth 5.0 low energy module designed for applications requiring wireless communication. It operates within the frequency range of 2402 to 2480 MHz and provides an output power of +4dBm. The module requires a single power supply ranging from 1.7 to 3.6V and features a Nordic nRF52810 chip with an ARM Cortex M4 32-bit processor, 192kB of Flash memory, and 24kB of RAM. The EYSLSNZWW supports various interfaces including SPI, UART, I2C, PDM, and a 12-bit ADC, making it versatile for integration into different systems. It includes an integrated high-performance PCB antenna and has a compact outline measuring 3.25 x 8.55 x 1.00 mm. The operating temperature range is from -40 to 85 degrees Celsius, ensuring reliability in diverse environments. The module is qualified for Bluetooth and complies with regulations from Japan, FCC, and IC, with an ETSI EN 300 328 v2.1.1 conducted test report available. It is also RoHS compliant and lead-free. Potential applications for the EYSLSNZWW include smart wristbands, smart glasses, remote control rings, smart pens, heart rate monitors, pressure monitors, blood glucose meters, thermometers, and mobile accessories.
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | EYSLSNZWW |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2402 to 2480 MHz |