KADANT Vacuum Pump VB8-51-SS-T

Description
VACUUM BREAKER, 1/2 INCH IPM, STAINLESS STEEL, 300 PSI, FLUID HANDLING. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM BREAKER, 1/2 INCH IPM, STAINLESS STEEL, 300 PSI, FLUID HANDLING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 157100906 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
157100906
Vacuum Pump 157100906
VACUUM BREAKER, 1/2 INCH IPM, STAINLESS STEEL, 300 PSI, FLUID HANDLING. FREE 2 YEAR RADWELL WARRANTY

VACUUM BREAKER, 1/2 INCH IPM, STAINLESS STEEL, 300 PSI, FLUID HANDLING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 157100906
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

06B52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 7026882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.29 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Aluminium
View Details