KADANT Vacuum Breakers

Description
Kadant Johnson vacuum breakers provide a simple, dependable way to relieve unwanted vacuum which may develop in a closed vessel or pipeline. They can be used to prevent contamination from back siphonage in fluid handling systems, and to protect equipment against collapse or implosion. They combine tight closing with instant response, provide large air venting capacity, and are designed for easy installation and long service life. Positive Closing, Low Breakaway The successful combination of the spring action on a round ball and the soft resilient seat assures positive bubble-tight closing, even at very low differential pressures. And, of course, the higher the pressure the tighter the seal. Since only slight spring pressure is needed for seating, the ball comes off the soft seat at a very low vacuum condition, providing almost instantaneous protection. Sealing is accomplished by an EPR O-ring. The supporting seat, however, is designed to assume any pressure in excess of the small amount needed for sealing, thus preventing any excessive compression of the O-ring. Quiet, Trouble-Free Operation The soft resilient seat, combined with the gentle spring action, provides quiet opening and closing; chatter is completely eliminated. Corrosion-resistant seating surfaces leave little danger of any sticking or leaking. The simple design assures long and dependable service life, as proven both in the laboratory and in the field. Easily installed, easily maintained Kadant Johnson vacuum breakers have hex heads and standard NPT pipe threads, and are simply threaded into pipe fittings or available tank openings. Outlets can be threaded if desired. Rigorously Tested In exhaustive endurance tests Kadant Johnson vacuum breakers have been subjected to 120 psig (8 bar) of steam and then vacuum, four times a minute, and still opened freely and closed bubble-tight after a million such test cycles. High Pressure and Temperature Kadant Johnson vacuum breakers are rated for use with pressures up to 300 psig (20 bar) and temperatures up to 365° F (185° C). Higher operating pressures are possible, depending upon size, seal materials, and temperatures.
Datasheet
Description
Kadant Johnson vacuum breakers provide a simple, dependable way to relieve unwanted vacuum which may develop in a closed vessel or pipeline. They can be used to prevent contamination from back siphonage in fluid handling systems, and to protect equipment against collapse or implosion. They combine tight closing with instant response, provide large air venting capacity, and are designed for easy installation and long service life. Positive Closing, Low Breakaway The successful combination of the spring action on a round ball and the soft resilient seat assures positive bubble-tight closing, even at very low differential pressures. And, of course, the higher the pressure the tighter the seal. Since only slight spring pressure is needed for seating, the ball comes off the soft seat at a very low vacuum condition, providing almost instantaneous protection. Sealing is accomplished by an EPR O-ring. The supporting seat, however, is designed to assume any pressure in excess of the small amount needed for sealing, thus preventing any excessive compression of the O-ring. Quiet, Trouble-Free Operation The soft resilient seat, combined with the gentle spring action, provides quiet opening and closing; chatter is completely eliminated. Corrosion-resistant seating surfaces leave little danger of any sticking or leaking. The simple design assures long and dependable service life, as proven both in the laboratory and in the field. Easily installed, easily maintained Kadant Johnson vacuum breakers have hex heads and standard NPT pipe threads, and are simply threaded into pipe fittings or available tank openings. Outlets can be threaded if desired. Rigorously Tested In exhaustive endurance tests Kadant Johnson vacuum breakers have been subjected to 120 psig (8 bar) of steam and then vacuum, four times a minute, and still opened freely and closed bubble-tight after a million such test cycles. High Pressure and Temperature Kadant Johnson vacuum breakers are rated for use with pressures up to 300 psig (20 bar) and temperatures up to 365° F (185° C). Higher operating pressures are possible, depending upon size, seal materials, and temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Rivers, MI, USA
Vacuum Breakers
Vacuum Breakers
Kadant Johnson vacuum breakers provide a simple, dependable way to relieve unwanted vacuum which may develop in a closed vessel or pipeline. They can be used to prevent contamination from back siphonage in fluid handling systems, and to protect equipment against collapse or implosion. They combine tight closing with instant response, provide large air venting capacity, and are designed for easy installation and long service life. Positive Closing, Low Breakaway The successful combination of the spring action on a round ball and the soft resilient seat assures positive bubble-tight closing, even at very low differential pressures. And, of course, the higher the pressure the tighter the seal. Since only slight spring pressure is needed for seating, the ball comes off the soft seat at a very low vacuum condition, providing almost instantaneous protection. Sealing is accomplished by an EPR O-ring. The supporting seat, however, is designed to assume any pressure in excess of the small amount needed for sealing, thus preventing any excessive compression of the O-ring. Quiet, Trouble-Free Operation The soft resilient seat, combined with the gentle spring action, provides quiet opening and closing; chatter is completely eliminated. Corrosion-resistant seating surfaces leave little danger of any sticking or leaking. The simple design assures long and dependable service life, as proven both in the laboratory and in the field. Easily installed, easily maintained Kadant Johnson vacuum breakers have hex heads and standard NPT pipe threads, and are simply threaded into pipe fittings or available tank openings. Outlets can be threaded if desired. Rigorously Tested In exhaustive endurance tests Kadant Johnson vacuum breakers have been subjected to 120 psig (8 bar) of steam and then vacuum, four times a minute, and still opened freely and closed bubble-tight after a million such test cycles. High Pressure and Temperature Kadant Johnson vacuum breakers are rated for use with pressures up to 300 psig (20 bar) and temperatures up to 365° F (185° C). Higher operating pressures are possible, depending upon size, seal materials, and temperatures.

Kadant Johnson vacuum breakers provide a simple, dependable way to relieve unwanted vacuum which may develop in a closed vessel or pipeline. They can be used to prevent contamination from back siphonage in fluid handling systems, and to protect equipment against collapse or implosion. They combine tight closing with instant response, provide large air venting capacity, and are designed for easy installation and long service life.

Positive Closing, Low Breakaway

The successful combination of the spring action on a round ball and the soft resilient seat assures positive bubble-tight closing, even at very low differential pressures. And, of course, the higher the pressure the tighter the seal. Since only slight spring pressure is needed for seating, the ball comes off the soft seat at a very low vacuum condition, providing almost instantaneous protection.

Sealing is accomplished by an EPR O-ring. The supporting seat, however, is designed to assume any pressure in excess of the small amount needed for sealing, thus preventing any excessive compression of the O-ring.

Quiet, Trouble-Free Operation

The soft resilient seat, combined with the gentle spring action, provides quiet opening and closing; chatter is completely eliminated. Corrosion-resistant seating surfaces leave little danger of any sticking or leaking. The simple design assures long and dependable service life, as proven both in the laboratory and in the field.

Easily installed, easily maintained

Kadant Johnson vacuum breakers have hex heads and standard NPT pipe threads, and are simply threaded into pipe fittings or available tank openings. Outlets can be threaded if desired.

Rigorously Tested

In exhaustive endurance tests Kadant Johnson vacuum breakers have been subjected to 120 psig (8 bar) of steam and then vacuum, four times a minute, and still opened freely and closed bubble-tight after a million such test cycles.

High Pressure and Temperature

Kadant Johnson vacuum breakers are rated for use with pressures up to 300 psig (20 bar) and temperatures up to 365° F (185° C). Higher operating pressures are possible, depending upon size, seal materials, and temperatures.

Buy Now Datasheet

Technical Specifications

  KADANT
Product Category Industrial Valves
Product Name Vacuum Breakers
Valve Type Anti-Siphon
Valve Size 0.38 to 1.50 inch (9.52 to 38.10 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Ball Check Valve 0 5 4 - 1213030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details