KADANT Pivot Body™ Syphon Elbow

Description
The Pivot Body syphon elbow allows a syphon pipe to be inserted into a dryer through the dryer journal, without the need for a hand hole or manhole. Unlike conventional syphon elbows, the Pivot Body syphon elbow does not rely on a hinge pin to hold vertical and horizontal bodies together. Its unique pinless design provides improved performance, increased reliability, and easier installation. Features Unique pivot body design Stainless steel construction Sealed pipe connections Shorter length syphon pipe Benefits Longer operating life Corrosion resistant materials Eliminates leakage, reduced dryer flooding Reduced load on rotary joint supports The Kadant Johnson Pivot Body syphon elbow design consists of three major parts: horizontal body, pivot body, and standard EPR o-ring. Both body components are made of stainless steel. There are three sizes available. Note that the horizontal pipe and vertical pipe are not the same size. The vertical pipe is one pipe size smaller. The smaller vertical leg limits blow-through steam and reduces the cantilevered weight of the syphon assembly. In turn, this reduces the stress on the pipe threads securing the horizontal pipe into the head of the rotary joint.
Datasheet
Description
The Pivot Body syphon elbow allows a syphon pipe to be inserted into a dryer through the dryer journal, without the need for a hand hole or manhole. Unlike conventional syphon elbows, the Pivot Body syphon elbow does not rely on a hinge pin to hold vertical and horizontal bodies together. Its unique pinless design provides improved performance, increased reliability, and easier installation. Features Unique pivot body design Stainless steel construction Sealed pipe connections Shorter length syphon pipe Benefits Longer operating life Corrosion resistant materials Eliminates leakage, reduced dryer flooding Reduced load on rotary joint supports The Kadant Johnson Pivot Body syphon elbow design consists of three major parts: horizontal body, pivot body, and standard EPR o-ring. Both body components are made of stainless steel. There are three sizes available. Note that the horizontal pipe and vertical pipe are not the same size. The vertical pipe is one pipe size smaller. The smaller vertical leg limits blow-through steam and reduces the cantilevered weight of the syphon assembly. In turn, this reduces the stress on the pipe threads securing the horizontal pipe into the head of the rotary joint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pivot Body™ Syphon Elbow -  - KADANT
Three Rivers, MI, USA
Pivot Body™ Syphon Elbow
Pivot Body™ Syphon Elbow
The Pivot Body syphon elbow allows a syphon pipe to be inserted into a dryer through the dryer journal, without the need for a hand hole or manhole. Unlike conventional syphon elbows, the Pivot Body syphon elbow does not rely on a hinge pin to hold vertical and horizontal bodies together. Its unique pinless design provides improved performance, increased reliability, and easier installation. Features Unique pivot body design Stainless steel construction Sealed pipe connections Shorter length syphon pipe Benefits Longer operating life Corrosion resistant materials Eliminates leakage, reduced dryer flooding Reduced load on rotary joint supports The Kadant Johnson Pivot Body syphon elbow design consists of three major parts: horizontal body, pivot body, and standard EPR o-ring. Both body components are made of stainless steel. There are three sizes available. Note that the horizontal pipe and vertical pipe are not the same size. The vertical pipe is one pipe size smaller. The smaller vertical leg limits blow-through steam and reduces the cantilevered weight of the syphon assembly. In turn, this reduces the stress on the pipe threads securing the horizontal pipe into the head of the rotary joint.

The Pivot Body syphon elbow allows a syphon pipe to be inserted into a dryer through the dryer journal, without the need for a hand hole or manhole. Unlike conventional syphon elbows, the Pivot Body syphon elbow does not rely on a hinge pin to hold vertical and horizontal bodies together. Its unique pinless design provides improved performance, increased reliability, and easier installation.

Features

  • Unique pivot body design
  • Stainless steel construction
  • Sealed pipe connections
  • Shorter length syphon pipe

Benefits

  • Longer operating life
  • Corrosion resistant materials
  • Eliminates leakage, reduced dryer flooding
  • Reduced load on rotary joint supports

The Kadant Johnson Pivot Body syphon elbow design consists of three major parts: horizontal body, pivot body, and standard EPR o-ring. Both body components are made of stainless steel. There are three sizes available.

Note that the horizontal pipe and vertical pipe are not the same size. The vertical pipe is one pipe size smaller. The smaller vertical leg limits blow-through steam and reduces the cantilevered weight of the syphon assembly. In turn, this reduces the stress on the pipe threads securing the horizontal pipe into the head of the rotary joint.

Supplier's Site Datasheet

Technical Specifications

  KADANT
Product Category Pipe Fittings
Product Name Pivot Body™ Syphon Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Ppg Backing Ring 1 - 5046080 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 8.000 inch (203 mm)
Metric Size 0.89 mm (0.0350 inch)
View Details
Nickel-Plated Brass NPT-Metric Thread Adapter - 6402217 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Branch Tee Fittings - 61061 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details