KADANT PETAX™ Fine Filtration System

Description
Fine filtration and high solids removal in a single unit. PETAX operates continuously to filter particles as small as 1 micron. The patented PETAX filter provides economical, single-stage filtration of liquids containing high solids content. PETAX filters are capable of processing up to 1056 gpm (240 m3/hr) of water with suspended solids in the range of 100-2000 ppm. In operation, suspended solids in the filtrate are often less than 20 ppm. This exceptional filtration is achieved without the addition of chemical flocculants, fiber sweetener stock, or precoats. PETAX filters enable the recycling of whitewater for use in showers – even high-pressure showers on the wire or felts. Users have been able to document up to 30% savings in water consumption on the paper machine after the PETAX fine filtration system is installed. In addition to the reduction in freshwater consumption, the reduction of fines in circulation can result in a decrease of COD from the paper machine of up to 40%.
Datasheet
Description
Fine filtration and high solids removal in a single unit. PETAX operates continuously to filter particles as small as 1 micron. The patented PETAX filter provides economical, single-stage filtration of liquids containing high solids content. PETAX filters are capable of processing up to 1056 gpm (240 m3/hr) of water with suspended solids in the range of 100-2000 ppm. In operation, suspended solids in the filtrate are often less than 20 ppm. This exceptional filtration is achieved without the addition of chemical flocculants, fiber sweetener stock, or precoats. PETAX filters enable the recycling of whitewater for use in showers – even high-pressure showers on the wire or felts. Users have been able to document up to 30% savings in water consumption on the paper machine after the PETAX fine filtration system is installed. In addition to the reduction in freshwater consumption, the reduction of fines in circulation can result in a decrease of COD from the paper machine of up to 40%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PETAX™ Fine Filtration System -  - KADANT
Three Rivers, MI, USA
PETAX™ Fine Filtration System
PETAX™ Fine Filtration System
Fine filtration and high solids removal in a single unit. PETAX operates continuously to filter particles as small as 1 micron. The patented PETAX filter provides economical, single-stage filtration of liquids containing high solids content. PETAX filters are capable of processing up to 1056 gpm (240 m3/hr) of water with suspended solids in the range of 100-2000 ppm. In operation, suspended solids in the filtrate are often less than 20 ppm. This exceptional filtration is achieved without the addition of chemical flocculants, fiber sweetener stock, or precoats. PETAX filters enable the recycling of whitewater for use in showers – even high-pressure showers on the wire or felts. Users have been able to document up to 30% savings in water consumption on the paper machine after the PETAX fine filtration system is installed. In addition to the reduction in freshwater consumption, the reduction of fines in circulation can result in a decrease of COD from the paper machine of up to 40%.

Fine filtration and high solids removal in a single unit. PETAX operates continuously to filter particles as small as 1 micron.

The patented PETAX filter provides economical, single-stage filtration of liquids containing high solids content. PETAX filters are capable of processing up to 1056 gpm (240 m3/hr) of water with suspended solids in the range of 100-2000 ppm.

In operation, suspended solids in the filtrate are often less than 20 ppm. This exceptional filtration is achieved without the addition of chemical flocculants, fiber sweetener stock, or precoats.

PETAX filters enable the recycling of whitewater for use in showers – even high-pressure showers on the wire or felts. Users have been able to document up to 30% savings in water consumption on the paper machine after the PETAX fine filtration system is installed.

In addition to the reduction in freshwater consumption, the reduction of fines in circulation can result in a decrease of COD from the paper machine of up to 40%.

Supplier's Site Datasheet

Technical Specifications

  KADANT
Product Category Water Filters
Product Name PETAX™ Fine Filtration System
Flow Rate (Liquids) 1056.0 GPM (4000 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
V-Force™ Liquid Solids Separation System Series -  - KADANT
Specs
Flow Rate (Liquids) 4.0 to 12750.0 GPM (15.15 to 48295 L/min)
View Details
Automatic Backwashable Cartridge Filter - FLOWGUARD™ - Marmon Industrial Water LLC
Specs
Configuration Housing Included; System
Type WireMesh
Application / Industry Food or Beverage Processing; WaterSupply; Power Generation; Waste Water
View Details