The NWCA-229-SF-R is a waveguide to coax adapter converting WR-229 waveguide to an SMA female connector with a right-angle interface. It has a length of 70 mm, is constructed from aluminum, and features an FDP40 flange. Operating across 3.22 to 4.9 GHz, it maintains a maximum VSWR of 1.2 and a 50 Ω impedance. It is designed for applications including wireless, transmitter, laboratory test, and radar systems.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-229-SF-R |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | SMA |