Vertical launch connectors for DC to 40 GHz applications, featuring a 2.92 mm RF connector, 50 Ω impedance, and a maximum VSWR of 1.2. The outer conductor is passivated 303 stainless steel, and the inner conductor is gold-plated beryllium copper. Operating temperature ranges from -55 °C to +165 °C.
kTB Solutions can provide different connectors of vertical launch connectors, including 2.4mm, 2.92mm , SMA etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NVLC-K |
| Product Name | Vertical Launch Connectors |
| Connector Type | 2.92mm Connector |