The NELC-SF-6 is an end launch connector for SMA female interfaces, designed for DC to 18 GHz applications with a 50 Ω impedance and a maximum VSWR of 1.5. It features a beryllium copper inner conductor and brass outer conductor, with an operating temperature range of -40 to +165 ℃. The connector is non-welding, reusable, and easy to install, with a tolerance of ±0.2 mm.
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NELC-SF-6 |
| Product Name | End Launch Connectors |
| Connector Type | SMA |