kTB Solutions End Launch Connectors NELC-K-1

Description
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote Datasheet
Description
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Launch Connectors - NELC-K-1 - kTB Solutions
San Jose, CA, United States
End Launch Connectors
NELC-K-1
End Launch Connectors NELC-K-1
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..

kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF and Microwave Connectors
Product Number NELC-K-1
Product Name End Launch Connectors
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type MCX
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details